The 2N2906AUB is a PNP silicon small signal transistor packaged in a metal TO-18 case with three leads, designed for switching and amplification applications. It has a collector-emitter voltage rating of 60 Vdc, a collector current capacity of 600 mAdc, and a total power dissipation of 0.5 W at 25°C. The device meets MIL-PRF-19500/291 qualifications with a junction temperature range of -65°C to +200°C. The collector is internally connected to the case, and the package dimensions conform to the TO-206AA standard. Minimum forward current transfer ratio (hFE) is 40 at 150 mA collector current.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N2906AUB |
| Product Name | Bipolar Transistors - BJT |