The 2N2906AUA is a PNP small signal silicon transistor qualified to MIL-PRF-19500/291 JANTXV level, housed in a TO-18 (TO-206AA) package with dimensions of 4.52 to 4.95 mm in body diameter and 12.70 to 19.05 mm in lead length. It has a collector-emitter voltage rating of 60 Vdc, a collector current of 600 mAdc, and a total power dissipation of 0.5 W at 25°C. The device operates across a junction temperature range of -65 to +200°C. Forward current transfer ratio ranges from 40 to 175 at 1.0 mA collector current, with a collector-emitter saturation voltage of 0.4 V at 150 mA collector and 15 mA base current. Input capacitance is 30 pF, and output capacitance is 8.0 pF. The collector is internally connected to the case. The /TR suffix indicates tape and reel packaging, which is not electrical or dimensional but an ordering variant.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N2906AUA/TR |
| Product Name | Bipolar Transistors - BJT |