The 2N2609 is a P-channel JFET designed for analog switching and amplification applications, housed in a TO-18 (TO-206AA) metal can package. It has a gate-source breakdown voltage of 30 V, a drain current range of -2.0 to -10.0 mA at VDS = 5.0 V, and a gate-source cutoff voltage of 0.75 to 6.0 V. The device operates with a power dissipation of 300 mW at 25°C and is qualified per MIL-PRF-19500/296. Its operating and storage junction temperature range is -65 to +200°C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N2609 |
| Product Name | JFET |
| Transistor Type | JFET |