Manufacturer: Microsemi Corporation
Win Source Part Number: 1123663-2N2605
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-46-3
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semicoa.com/
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 10nA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 5V
Maximum Power: 400mW
Bipolar Transistors - BJT BJTs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1123663-2N2605 | 2N2605 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N2605 | Bipolar Transistors - BJT |
| Polarity | PNP |