Microsemi Corp. Bipolar Transistors - BJT 2N2369AU/TR

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N2369AU/TR is an NPN silicon bipolar transistor in a TO-46 package, designed for general-purpose switching and amplification applications. It has a collector-emitter voltage rating of 15 Vdc, a collector-base voltage of 40 Vdc, and an emitter-base voltage of 4.5 Vdc. The device supports a maximum power dissipation of 0.50 W at ambient temperatures up to +54.5°C, with thermal resistance of 350 °C/W. Electrical characteristics include a minimum current gain (hFE) of 20 at 100 mA collector current and a collector-emitter saturation voltage of up to 0.45 V at 100 mA collector and 10 mA base current. It meets MIL-PRF-19500/317 qualification standards. Switching times are specified with a turn-on time of 12 ns and turn-off time of 18 ns under defined test conditions.

Datasheet Summary
Powered by GS/AI

The 2N2369AU/TR is an NPN silicon bipolar transistor in a TO-46 package, designed for general-purpose switching and amplification applications. It has a collector-emitter voltage rating of 15 Vdc, a collector-base voltage of 40 Vdc, and an emitter-base voltage of 4.5 Vdc. The device supports a maximum power dissipation of 0.50 W at ambient temperatures up to +54.5°C, with thermal resistance of 350 °C/W. Electrical characteristics include a minimum current gain (hFE) of 20 at 100 mA collector current and a collector-emitter saturation voltage of up to 0.45 V at 100 mA collector and 10 mA base current. It meets MIL-PRF-19500/317 qualification standards. Switching times are specified with a turn-on time of 12 ns and turn-off time of 18 ns under defined test conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N2369AU/TR
Bipolar Transistors - BJT 2N2369AU/TR
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N2369AU/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
Bipolar Transistors - 154889 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details