Microsemi Corp. SCRs - Single - 2N2329 2N2329

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123655-2N2329 Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 400V SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123655-2N2329 Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 400V SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 2N2329 - 1123655-2N2329 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N2329
1123655-2N2329
SCRs - Single - 2N2329 1123655-2N2329
Manufacturer: Microsemi Corporation Win Source Part Number: 1123655-2N2329 Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 400V SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123655-2N2329
Packaging: Bulk
Mounting Style: Through Hole
Voltage - Off State: 400V
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-5
Status: Obsolete
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AA, TO-5-3 Metal Can
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 2mA
Current - On State (It (AV)) (Maximum): 220mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1123655-2N2329
Product Name SCRs - Single - 2N2329
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B523-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details