Microsemi Corp. SCRs - Single - 2N2323S 2N2323S

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762195-2N2323S Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C Package: TO-205AA, TO-5-3 Metal Can Voltage - Off State: 50V SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: 2N2323S Categories: Discrete Semiconductor Products Manufacturer Package: TO-5 Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Alternative Parts (Cross-Reference): 2N2323; ; Introduction Date: April 09, 1996 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762195-2N2323S Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C Package: TO-205AA, TO-5-3 Metal Can Voltage - Off State: 50V SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: 2N2323S Categories: Discrete Semiconductor Products Manufacturer Package: TO-5 Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Alternative Parts (Cross-Reference): 2N2323; ; Introduction Date: April 09, 1996 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 2N2323S - 762195-2N2323S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N2323S
762195-2N2323S
SCRs - Single - 2N2323S 762195-2N2323S
Manufacturer: Microsemi Corporation Win Source Part Number: 762195-2N2323S Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C Package: TO-205AA, TO-5-3 Metal Can Voltage - Off State: 50V SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: 2N2323S Categories: Discrete Semiconductor Products Manufacturer Package: TO-5 Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Alternative Parts (Cross-Reference): 2N2323; ; Introduction Date: April 09, 1996 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762195-2N2323S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 125°C
Package: TO-205AA, TO-5-3 Metal Can
Voltage - Off State: 50V
SCR Type: Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: 2N2323S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-5
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 2mA
Current - On State (It (AV)) (Maximum): 220mA
Alternative Parts (Cross-Reference): 2N2323; ;
Introduction Date: April 09, 1996
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 762195-2N2323S
Product Name SCRs - Single - 2N2323S
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B684-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Triacs - AC16FGM-AZ - 909180-AC16FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T3160N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 1800 volts
View Details