Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N2222AUB 2N2222AUB

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123649-2N2222AUB Packaging: Bulk Mounting Style: SMD Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: 3-SMD Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: 3-SMD, No Lead Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V Maximum Power: 500mW
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123649-2N2222AUB Packaging: Bulk Mounting Style: SMD Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: 3-SMD Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: 3-SMD, No Lead Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V Maximum Power: 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N2222AUB - 1123649-2N2222AUB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N2222AUB
1123649-2N2222AUB
TRANSISTORS - Transistors (BJT) - Single - 2N2222AUB 1123649-2N2222AUB
Manufacturer: Microsemi Corporation Win Source Part Number: 1123649-2N2222AUB Packaging: Bulk Mounting Style: SMD Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: 3-SMD Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: 3-SMD, No Lead Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V Maximum Power: 500mW

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123649-2N2222AUB
Packaging: Bulk
Mounting Style: SMD
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-SMD
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semicoa.com/
Manufacturer Package: 3-SMD, No Lead
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 50nA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V
Maximum Power: 500mW

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N2222AUB
Bipolar Transistors - BJT 2N2222AUB
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors
Product Number 1123649-2N2222AUB 2N2222AUB
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N2222AUB Bipolar Transistors - BJT
Polarity NPN
Unlock Full Specs
to access all available technical data