Microsemi Corp. Bipolar Transistors - BJT 2N2222AUA

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N2222AUA is an NPN silicon switching transistor in a TO-18 (TO-206AA) metal case with a pin configuration of emitter, base, and collector. It has a collector-emitter voltage rating of 50 Vdc, a collector-base voltage rating of 75 Vdc, and a collector current of 800 mAdc. The device dissipates up to 0.5 W at +25°C, with a thermal resistance from junction to ambient of 210°C/W. Its forward current transfer ratio ranges from 30 to 325 depending on collector current, and it saturates at 0.3 Vdc at 150 mA collector current with 15 mA base current. The junction and storage temperature range operates from -65°C to +200°C. The transistor is qualified per MIL-PRF-19500/255.

Datasheet Summary
Powered by GS/AI

The 2N2222AUA is an NPN silicon switching transistor in a TO-18 (TO-206AA) metal case with a pin configuration of emitter, base, and collector. It has a collector-emitter voltage rating of 50 Vdc, a collector-base voltage rating of 75 Vdc, and a collector current of 800 mAdc. The device dissipates up to 0.5 W at +25°C, with a thermal resistance from junction to ambient of 210°C/W. Its forward current transfer ratio ranges from 30 to 325 depending on collector current, and it saturates at 0.3 Vdc at 150 mA collector current with 15 mA base current. The junction and storage temperature range operates from -65°C to +200°C. The transistor is qualified per MIL-PRF-19500/255.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N2222AUA
Bipolar Transistors - BJT 2N2222AUA
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N2222AUA
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Single Bipolar Transistors - BC857BWH6327XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
6 suppliers
Bipolar Transistors - 155046 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details