Microsemi Corp. Bipolar Transistors - BJT 2N2222Ae3/TR

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N2222Ae3/TR is a silicon NPN switching transistor in the 2N2222A series, qualified to MIL-PRF-19500/255. It is packaged in a TO-18 (TO-206AA) case measuring 0.209 to 0.230 inches in height, with a body diameter of 0.178 to 0.195 inches and lead length up to 0.750 inches. The transistor has a collector-emitter voltage rating of 50 Vdc, collector current of 800 mAdc, and power dissipation of 0.5 W at +25°C. Junction temperature ranges from -65°C to +200°C. Thermal resistance junction-to-ambient is 325 °C/W. Electrical characteristics include a forward current transfer ratio of 30 to 300 depending on collector current and a collector-emitter saturation voltage of up to 1.0 V at 500 mA collector and 50 mA base current. Switching times are 35 µs turn-on and 300 µs turn-off.

Datasheet Summary
Powered by GS/AI

The 2N2222Ae3/TR is a silicon NPN switching transistor in the 2N2222A series, qualified to MIL-PRF-19500/255. It is packaged in a TO-18 (TO-206AA) case measuring 0.209 to 0.230 inches in height, with a body diameter of 0.178 to 0.195 inches and lead length up to 0.750 inches. The transistor has a collector-emitter voltage rating of 50 Vdc, collector current of 800 mAdc, and power dissipation of 0.5 W at +25°C. Junction temperature ranges from -65°C to +200°C. Thermal resistance junction-to-ambient is 325 °C/W. Electrical characteristics include a forward current transfer ratio of 30 to 300 depending on collector current and a collector-emitter saturation voltage of up to 1.0 V at 500 mA collector and 50 mA base current. Switching times are 35 µs turn-on and 300 µs turn-off.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N2222Ae3/TR
Bipolar Transistors - BJT 2N2222Ae3/TR
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N2222Ae3/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-25R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 1221242 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sm
Number of units in IC 4
View Details
Single Bipolar Transistors - BC848CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers