NPN silicon switching transistor in a 4-pin surface-mount package with a collector-emitter voltage rating of 50 Vdc, collector current of 800 mAdc, and power dissipation of 0.5 W at 25°C. The device is qualified to MIL-PRF-19500/255 and features a thermal resistance of 325 °C/W. The collector is internally connected to the case, and the package includes a shielding connection to the lid. Junction and storage temperature range is from -65°C to +200°C.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N2221AUB/TR |
| Product Name | Bipolar Transistors - BJT |