Microsemi Corp. Bipolar Transistors - BJT 2N1482

Description
Bipolar Transistors - BJT Power BJT
Description
Bipolar Transistors - BJT Power BJT
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N1482 is a military-qualified NPN silicon power transistor in a TO-5 hermetically sealed steel base with nickel cap package, weighing approximately 1.14 grams. It has a collector-emitter voltage rating of 55 V, a collector-base voltage rating of 100 V, and a collector current rating of 1.5 A. The device supports a junction temperature range of -65 to +200 °C and has a thermal resistance of 35 °C/W. It is qualified to MIL-S-19500/207 and is available in RoHS-compliant versions for commercial use. The transistor exhibits a forward-current transfer ratio (hFE) of 35 to 100 at a collector current of 200 mA and collector-emitter voltage of 4.0 V, with a collector-emitter saturation voltage of 0.75 V under specified conditions.

Datasheet Summary
Powered by GS/AI

The 2N1482 is a military-qualified NPN silicon power transistor in a TO-5 hermetically sealed steel base with nickel cap package, weighing approximately 1.14 grams. It has a collector-emitter voltage rating of 55 V, a collector-base voltage rating of 100 V, and a collector current rating of 1.5 A. The device supports a junction temperature range of -65 to +200 °C and has a thermal resistance of 35 °C/W. It is qualified to MIL-S-19500/207 and is available in RoHS-compliant versions for commercial use. The transistor exhibits a forward-current transfer ratio (hFE) of 35 to 100 at a collector current of 200 mA and collector-emitter voltage of 4.0 V, with a collector-emitter saturation voltage of 0.75 V under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N1482
Bipolar Transistors - BJT 2N1482
Bipolar Transistors - BJT Power BJT

Bipolar Transistors - BJT Power BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N1482
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 276-BC850BWE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 1690704 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
NPN general-purpose transistor - 2PC4081Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers