Microsemi Corp. 8.2V 2W Zener Diode 2EZ8.2D5E3/TR12

Description
DIODE ZENER 8.2V 2W DO204AL Product overview: 2EZ8.2D5E3/TR12 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ8.2D5E3/TR12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 2W DO204AL Product overview: 2EZ8.2D5E3/TR12 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ8.2D5E3/TR12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 2W Zener Diode - 287-2EZ8.2D5E3/TR12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 2W Zener Diode
287-2EZ8.2D5E3/TR12
8.2V 2W Zener Diode 287-2EZ8.2D5E3/TR12
DIODE ZENER 8.2V 2W DO204AL Product overview: 2EZ8.2D5E3/TR12 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ8.2D5E3/TR12 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 2W DO204AL Product overview: 2EZ8.2D5E3/TR12 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ8.2D5E3/TR12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 2EZ8.2D5E3/TR12 - 121725-2EZ8.2D5E3/TR12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ8.2D5E3/TR12
121725-2EZ8.2D5E3/TR12
Diodes - Zener - Single - 2EZ8.2D5E3/TR12 121725-2EZ8.2D5E3/TR12
Manufacturer: Microsemi Corporation Win Source Part Number: 121725-2EZ8.2D5E3/TR 12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 6V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 2.3 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 121725-2EZ8.2D5E3/TR12
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 6V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 2.3 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 2EZ8.2D5E3/TR12 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
2EZ8.2D5E3/TR12
Discrete Semiconductor Products - Diodes - Zener 2EZ8.2D5E3/TR12
DIODE ZENER 8.2V 2W DO204AL

DIODE ZENER 8.2V 2W DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-2EZ8.2D5E3/TR12 121725-2EZ8.2D5E3/TR12 2EZ8.2D5E3/TR12
Product Name 8.2V 2W Zener Diode Diodes - Zener - Single - 2EZ8.2D5E3/TR12 Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
Life Cycle Stage Active Active
Package DO-204AL (DO-41); DO-41 DO-204AL (DO-41); DO-41
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data