Manufacturer: Microsemi Corporation
Win Source Part Number: 1003818-2EZ62D5/TR8
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 62V 2W DO204AL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1003818-2EZ62D5/TR8 | 2EZ62D5/TR8 | 2EZ62D5/TR8 |
| Product Name | Diodes - Zener - Single - 2EZ62D5/TR8 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |
| Package | DO-204AL (DO-41); DO-41 | DO-204AL (DO-41); DO-41 | |
| VZ | 62 volts | 62 volts | |
| ZZT | 60 ohms | 60 ohms |