Microsemi Corp. Diodes - Zener - Single - 2EZ6.2D5 2EZ6.2D5

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123589-2EZ6.2D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 1.5 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Family Part Number: 2EZ6V2 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 5μA at 3V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123589-2EZ6.2D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 1.5 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Family Part Number: 2EZ6V2 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 5μA at 3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 2EZ6.2D5 - 1123589-2EZ6.2D5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ6.2D5
1123589-2EZ6.2D5
Diodes - Zener - Single - 2EZ6.2D5 1123589-2EZ6.2D5
Manufacturer: Microsemi Corporation Win Source Part Number: 1123589-2EZ6.2D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 1.5 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Family Part Number: 2EZ6V2 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 5μA at 3V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123589-2EZ6.2D5
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 1.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Family Part Number: 2EZ6V2
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 5μA at 3V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 2EZ6.2D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ6.2D5
Discrete Semiconductor Products - Diodes - Zener 2EZ6.2D5
DIODE ZENER 6.2V 2W DO204AL

DIODE ZENER 6.2V 2W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 1123589-2EZ6.2D5 2EZ6.2D5
Product Name Diodes - Zener - Single - 2EZ6.2D5 Discrete Semiconductor Products - Diodes - Zener
VZ 6.2 volts 6.2 volts
ZZT 2 ohms 2 ohms
IR 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4740A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 7384967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details