Manufacturer: Microsemi Corporation
Win Source Part Number: 1123583-2EZ33D5
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 33V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 23 Ohms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 2EZ33
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 500nA at 25.1V
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1123583-2EZ33D5 |
| Product Name | Diodes - Zener - Single - 2EZ33D5 |
| VZ | 33 volts |