Microsemi Corp. Diodes - Zener - Single - 2EZ19D5 2EZ19D5

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 854959-2EZ19D5 Features: Zener Diode 19 V 2 W Package: Reel - TR Family Name: 2EZ19 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 2EZ19D5DO41MSTR-ND, 2EZ19D5MSDKRINACTIVE , 2EZ19D5DO41MSCT-ND, 2EZ19D5DO41MSCT, 2EZ19D5MSDKR-ND, 2EZ19D5DO41MSTR, 2EZ19D5MS, 2EZ19D5CTINACTIVE, 2EZ19D5MSCT, 2EZ19D5DO41, 2EZ19D5MSTR
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 854959-2EZ19D5 Features: Zener Diode 19 V 2 W Package: Reel - TR Family Name: 2EZ19 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 2EZ19D5DO41MSTR-ND, 2EZ19D5MSDKRINACTIVE , 2EZ19D5DO41MSCT-ND, 2EZ19D5DO41MSCT, 2EZ19D5MSDKR-ND, 2EZ19D5DO41MSTR, 2EZ19D5MS, 2EZ19D5CTINACTIVE, 2EZ19D5MSCT, 2EZ19D5DO41, 2EZ19D5MSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 2EZ19D5 - 854959-2EZ19D5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ19D5
854959-2EZ19D5
Diodes - Zener - Single - 2EZ19D5 854959-2EZ19D5
Manufacturer: Microsemi Corporation Win Source Part Number: 854959-2EZ19D5 Features: Zener Diode 19 V 2 W Package: Reel - TR Family Name: 2EZ19 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 2EZ19D5DO41MSTR-ND, 2EZ19D5MSDKRINACTIVE , 2EZ19D5DO41MSCT-ND, 2EZ19D5DO41MSCT, 2EZ19D5MSDKR-ND, 2EZ19D5DO41MSTR, 2EZ19D5MS, 2EZ19D5CTINACTIVE, 2EZ19D5MSCT, 2EZ19D5DO41, 2EZ19D5MSTR

Manufacturer: Microsemi Corporation
Win Source Part Number: 854959-2EZ19D5
Features: Zener Diode 19 V 2 W
Package: Reel - TR
Family Name: 2EZ19
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 2EZ19D5DO41MSTR-ND, 2EZ19D5MSDKRINACTIVE, 2EZ19D5DO41MSCT-ND, 2EZ19D5DO41MSCT, 2EZ19D5MSDKR-ND, 2EZ19D5DO41MSTR, 2EZ19D5MS, 2EZ19D5CTINACTIVE, 2EZ19D5MSCT, 2EZ19D5DO41, 2EZ19D5MSTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 854959-2EZ19D5
Product Name Diodes - Zener - Single - 2EZ19D5
Unlock Full Specs
to access all available technical data