Microsemi Corp. Diodes - Zener - Single - 2EZ180D5 2EZ180D5

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1003800-2EZ180D5 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 136.8V Voltage - Zener (Nom) (Vz): 180V Impedance (Max) (Zzt): 725 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1003800-2EZ180D5 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 136.8V Voltage - Zener (Nom) (Vz): 180V Impedance (Max) (Zzt): 725 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 2EZ180D5 - 1003800-2EZ180D5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ180D5
1003800-2EZ180D5
Diodes - Zener - Single - 2EZ180D5 1003800-2EZ180D5
Manufacturer: Microsemi Corporation Win Source Part Number: 1003800-2EZ180D5 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 136.8V Voltage - Zener (Nom) (Vz): 180V Impedance (Max) (Zzt): 725 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 1003800-2EZ180D5
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 136.8V
Voltage - Zener (Nom) (Vz): 180V
Impedance (Max) (Zzt): 725 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1003800-2EZ180D5
Product Name Diodes - Zener - Single - 2EZ180D5
Life Cycle Stage Active
Package DO-204AL (DO-41); DO-41
VZ 180 volts
ZZT 725 ohms
Unlock Full Specs
to access all available technical data