Manufacturer: Microsemi Corporation
Win Source Part Number: 052006-2EZ13D5
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-204AL (DO-41)
Standard Package: 1
Tolerance: ±5%
Power - Max: 2W
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 5 Ohm
Family Name: 2EZ13D5
Alternative Parts (Cross-Reference): CZ5350C; 1N5243B BK; BZX85-C13; 1N5243B;
Introduction Date: August 06, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 052006-2EZ13D5 |
| Product Name | Discrete Semiconductor Products |
| VZ | 13 volts |