Microsemi Corp. Diodes - Zener - Single - 2EZ110D5E3/TR12 2EZ110D5E3/TR12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1003793-2EZ110D5E3/T R12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 83.6V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1003793-2EZ110D5E3/T R12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 83.6V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 2EZ110D5E3/TR12 - 1003793-2EZ110D5E3/TR12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ110D5E3/TR12
1003793-2EZ110D5E3/TR12
Diodes - Zener - Single - 2EZ110D5E3/TR12 1003793-2EZ110D5E3/TR12
Manufacturer: Microsemi Corporation Win Source Part Number: 1003793-2EZ110D5E3/T R12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 83.6V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1003793-2EZ110D5E3/TR12
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 83.6V
Voltage - Zener (Nom) (Vz): 110V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1003793-2EZ110D5E3/TR12
Product Name Diodes - Zener - Single - 2EZ110D5E3/TR12
Life Cycle Stage Obsolete(EOL)
Package DO-204AL (DO-41); DO-41
VZ 110 volts
ZZT 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4483 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-B24J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1658831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details