Microsemi Corp. Diodes - Zener - Single - 1PMT5931AE3/TR13 1PMT5931AE3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790188-1PMT5931AE3/T R13 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: DO-216AA Mounting: SMD Tolerance: ±10% Power - Max: 3W Current - Reverse Leakage @ Vr: 1μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Family Name: 1PMT5931A Categories: Discrete Semiconductor Products Manufacturer Package: DO-216AA Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 12 Ohm Alternative Parts (Cross-Reference): 1PMT5931Ae3/TR7; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790188-1PMT5931AE3/T R13 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: DO-216AA Mounting: SMD Tolerance: ±10% Power - Max: 3W Current - Reverse Leakage @ Vr: 1μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Family Name: 1PMT5931A Categories: Discrete Semiconductor Products Manufacturer Package: DO-216AA Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 12 Ohm Alternative Parts (Cross-Reference): 1PMT5931Ae3/TR7; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1PMT5931AE3/TR13 - 790188-1PMT5931AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1PMT5931AE3/TR13
790188-1PMT5931AE3/TR13
Diodes - Zener - Single - 1PMT5931AE3/TR13 790188-1PMT5931AE3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 790188-1PMT5931AE3/T R13 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: DO-216AA Mounting: SMD Tolerance: ±10% Power - Max: 3W Current - Reverse Leakage @ Vr: 1μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Family Name: 1PMT5931A Categories: Discrete Semiconductor Products Manufacturer Package: DO-216AA Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 12 Ohm Alternative Parts (Cross-Reference): 1PMT5931Ae3/TR7; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790188-1PMT5931AE3/TR13
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: DO-216AA
Mounting: SMD
Tolerance: ±10%
Power - Max: 3W
Current - Reverse Leakage @ Vr: 1μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Family Name: 1PMT5931A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-216AA
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 12 Ohm
Alternative Parts (Cross-Reference): 1PMT5931Ae3/TR7;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 790188-1PMT5931AE3/TR13
Product Name Diodes - Zener - Single - 1PMT5931AE3/TR13
VZ 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4481US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-C15,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers