Microsemi Corp. Diodes - Zener - Single - 1PMT5921A/TR13 1PMT5921A/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080935-1PMT5921A/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 5.2V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 2.5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: DO-216AA Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080935-1PMT5921A/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 5.2V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 2.5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: DO-216AA Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1PMT5921A/TR13 - 1080935-1PMT5921A/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1PMT5921A/TR13
1080935-1PMT5921A/TR13
Diodes - Zener - Single - 1PMT5921A/TR13 1080935-1PMT5921A/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 1080935-1PMT5921A/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 5.2V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 2.5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: DO-216AA Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080935-1PMT5921A/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 5.2V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-216AA
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1PMT5921A/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1PMT5921A/TR13
Discrete Semiconductor Products - Diodes - Zener 1PMT5921A/TR13
DIODE ZENER 6.8V 3W DO216AA

DIODE ZENER 6.8V 3W DO216AA

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 1080935-1PMT5921A/TR13 1PMT5921A/TR13
Product Name Diodes - Zener - Single - 1PMT5921A/TR13 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package DO-216AA DO-216AA
VZ 6.8 volts 6.8 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4473US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1219593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C27,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details