Manufacturer: Microsemi Corporation
Win Source Part Number: 1080746-1PMT4624/TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 1600 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-216
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 12k pcs
DIODE ZENER 4.7V 1W DO216
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1080746-1PMT4624/TR13 | 1PMT4624/TR13 |
| Product Name | Diodes - Zener - Single - 1PMT4624/TR13 | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |
| Package | DO-216 | DO-216 |
| VZ | 4.7 volts | 4.7 volts |
| ZZT | 1600 ohms | 1600 ohms |