Microsemi Corp. Diodes - Zener - Single - 1PMT4622/TR13 1PMT4622/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080745-1PMT4622/TR1 3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 1650 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: DO-216 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 12k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080745-1PMT4622/TR1 3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 1650 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: DO-216 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 12k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1PMT4622/TR13 - 1080745-1PMT4622/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1PMT4622/TR13
1080745-1PMT4622/TR13
Diodes - Zener - Single - 1PMT4622/TR13 1080745-1PMT4622/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 1080745-1PMT4622/TR1 3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 1650 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: DO-216 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 12k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080745-1PMT4622/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 1650 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-216
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 12k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1PMT4622/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1PMT4622/TR13
Discrete Semiconductor Products - Diodes - Zener 1PMT4622/TR13
DIODE ZENER 3.9V 1W DO216

DIODE ZENER 3.9V 1W DO216

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 1080745-1PMT4622/TR13 1PMT4622/TR13
Product Name Diodes - Zener - Single - 1PMT4622/TR13 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package DO-216 DO-216
VZ 3.9 volts 3.9 volts
ZZT 1650 ohms 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4743A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers