Microsemi Corp. 1.8V 1W Zener Diode 1PMT4614E3/TR7

Description
DIODE ZENER 1.8V 1W DO-216 Product overview: 1PMT4614E3/TR7 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1PMT4614E3/TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 1.8V 1W DO-216 Product overview: 1PMT4614E3/TR7 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1PMT4614E3/TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 1W Zener Diode
287-1PMT4614E3/TR7
1.8V 1W Zener Diode 287-1PMT4614E3/TR7
DIODE ZENER 1.8V 1W DO-216 Product overview: 1PMT4614E3/TR7 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1PMT4614E3/TR7 can be used for catalog matching and distributor lookup.

DIODE ZENER 1.8V 1W DO-216 Product overview: 1PMT4614E3/TR7 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1PMT4614E3/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1PMT4614E3/TR7 - 1002451-1PMT4614E3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1PMT4614E3/TR7
1002451-1PMT4614E3/TR7
Diodes - Zener - Single - 1PMT4614E3/TR7 1002451-1PMT4614E3/TR7
Manufacturer: Microsemi Corporation Win Source Part Number: 1002451-1PMT4614E3/T R7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 1.8V Impedance (Max) (Zzt): 1200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-216AA Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002451-1PMT4614E3/TR7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 1.8V
Impedance (Max) (Zzt): 1200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-216AA
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1PMT4614E3/TR7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1PMT4614E3/TR7
Discrete Semiconductor Products - Diodes - Zener 1PMT4614E3/TR7
DIODE ZENER 1.8V 1W DO216AA

DIODE ZENER 1.8V 1W DO216AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1PMT4614E3/TR7 1002451-1PMT4614E3/TR7 1PMT4614E3/TR7
Product Name 1.8V 1W Zener Diode Diodes - Zener - Single - 1PMT4614E3/TR7 Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-216AA DO-216AA
RoHS Compliant RoHS
VZ 1.8 volts 1.8 volts 1.8 volts
ZZT 1200 ohms 1200 ohms 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - Single - 1N4731AT/R - Acme Chip Technology Co., Limited
Specs
Package DO-41; DO-41
VZ 4.3 volts
ZZT 9 ohms
View Details
Zener Diodes - 7513140P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details