Manufacturer: Microsemi Corporation
Win Source Part Number: 790022-1PMT4100E3/TR
Series: POWERMITE
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: DO-216AA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 10μA @ 5.7V
Voltage - Zener (Nom) (Vz): 7.5V
Family Name: 1PMT4100
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-216
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Impedance (Maximum) (Zzt): 200 Ohm
Alternative Parts (Cross-Reference): 1PMT5922BT3; 1PMT5922BT3G; 1PMT5922BT1; 1PMT5922BT1G;
Introduction Date: November 10, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 790022-1PMT4100E3/TR13 |
| Product Name | Diodes - Zener - Single - 1PMT4100E3/TR13 |
| VZ | 7.5 volts |