Manufacturer: Microsemi Corporation
Win Source Part Number: 1122161-1N824
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: 0
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Current - Reverse Leakage at Vr: 2μA at 3V
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1122161-1N824 |
| Product Name | Diodes - Zener - Single - 1N824 |
| VZ | 6.2 volts |