Manufacturer: Microsemi Corporation
Win Source Part Number: 1002420-1N741A
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 130V
Impedance (Max) (Zzt): 650 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1002420-1N741A | 1N741A |
| Product Name | Diodes - Zener - Single - 1N741A | Zener Diodes |
| Life Cycle Stage | Active |