Microsemi Corp. Diodes - Zener - Single - 1N740A 1N740A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002419-1N740A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 570 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002419-1N740A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 570 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N740A - 1002419-1N740A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N740A
1002419-1N740A
Diodes - Zener - Single - 1N740A 1002419-1N740A
Manufacturer: Microsemi Corporation Win Source Part Number: 1002419-1N740A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 570 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002419-1N740A
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 120V
Impedance (Max) (Zzt): 570 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N740A
Zener Diodes 1N740A
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1002419-1N740A 1N740A
Product Name Diodes - Zener - Single - 1N740A Zener Diodes
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C7V5/DG,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
Zener Diodes - 7384958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details