Microsemi Corp. Diodes - Zener - Single - 1N737A 1N737A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002416-1N737A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 91V Impedance (Max) (Zzt): 340 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002416-1N737A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 91V Impedance (Max) (Zzt): 340 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N737A - 1002416-1N737A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N737A
1002416-1N737A
Diodes - Zener - Single - 1N737A 1002416-1N737A
Manufacturer: Microsemi Corporation Win Source Part Number: 1002416-1N737A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 91V Impedance (Max) (Zzt): 340 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002416-1N737A
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 91V
Impedance (Max) (Zzt): 340 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N737A
Zener Diodes 1N737A
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1002416-1N737A 1N737A
Product Name Diodes - Zener - Single - 1N737A Zener Diodes
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data