Microsemi Corp. Diodes - Zener - Single - 1N736A 1N736A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002415-1N736A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 82V Impedance (Max) (Zzt): 280 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002415-1N736A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 82V Impedance (Max) (Zzt): 280 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N736A - 1002415-1N736A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N736A
1002415-1N736A
Diodes - Zener - Single - 1N736A 1002415-1N736A
Manufacturer: Microsemi Corporation Win Source Part Number: 1002415-1N736A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 82V Impedance (Max) (Zzt): 280 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002415-1N736A
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 82V
Impedance (Max) (Zzt): 280 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N736A
Zener Diodes 1N736A
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1002415-1N736A 1N736A
Product Name Diodes - Zener - Single - 1N736A Zener Diodes
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 2466689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C18,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers