Microsemi Corp. Diodes - Zener - Single - 1N732A 1N732A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122142-1N732A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 56V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 140 mOhms Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 250mW
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122142-1N732A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 56V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 140 mOhms Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 250mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N732A - 1122142-1N732A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N732A
1122142-1N732A
Diodes - Zener - Single - 1N732A 1122142-1N732A
Manufacturer: Microsemi Corporation Win Source Part Number: 1122142-1N732A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 56V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 140 mOhms Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 250mW

Manufacturer: Microsemi Corporation
Win Source Part Number: 1122142-1N732A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 56V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 140 mOhms
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 250mW

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N732A
Zener Diodes 1N732A
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1122142-1N732A 1N732A
Product Name Diodes - Zener - Single - 1N732A Zener Diodes
VZ 56 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4488 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual voltage regulator diodes - BZB84-B2V4-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1220903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details