Microsemi Corp. Diodes - Zener - Single - 1N725A 1N725A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122141-1N725A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 42 Ohms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 250mW
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122141-1N725A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 42 Ohms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 250mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N725A - 1122141-1N725A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N725A
1122141-1N725A
Diodes - Zener - Single - 1N725A 1122141-1N725A
Manufacturer: Microsemi Corporation Win Source Part Number: 1122141-1N725A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 42 Ohms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 250mW

Manufacturer: Microsemi Corporation
Win Source Part Number: 1122141-1N725A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 30V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 42 Ohms
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 250mW

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N725A
Zener Diodes 1N725A
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1122141-1N725A 1N725A
Product Name Diodes - Zener - Single - 1N725A Zener Diodes
VZ 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details
Voltage regulator diodes - 1N4744A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers
Zener Diodes - 1219482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details