Microsemi Corp. Diodes - Zener - Single - 1N714A 1N714A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002395-1N714A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002395-1N714A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N714A - 1002395-1N714A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N714A
1002395-1N714A
Diodes - Zener - Single - 1N714A 1002395-1N714A
Manufacturer: Microsemi Corporation Win Source Part Number: 1002395-1N714A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002395-1N714A
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N714A
Zener Diodes 1N714A
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1002395-1N714A 1N714A
Product Name Diodes - Zener - Single - 1N714A Zener Diodes
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B13,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
4 suppliers
Zener Diodes - 1709013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details