Microsemi Corp. Diodes - Zener - Single - 1N709A 1N709A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002391-1N709A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 4.1 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002391-1N709A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 4.1 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N709A - 1002391-1N709A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N709A
1002391-1N709A
Diodes - Zener - Single - 1N709A 1002391-1N709A
Manufacturer: Microsemi Corporation Win Source Part Number: 1002391-1N709A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 4.1 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002391-1N709A
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 4.1 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N709A
Zener Diodes 1N709A
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1002391-1N709A 1N709A
Product Name Diodes - Zener - Single - 1N709A Zener Diodes
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C3V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers