Manufacturer: Microsemi Corporation
Win Source Part Number: 1122139-1N6626US
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.75A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: A-MELF
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SQ-MELF, A
Voltage - DC Reverse (Vr) (Maximum): 220V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.35V at 2A
Current - Reverse Leakage at Vr: 2μA at 220V
Capacitance at Vr, F: 40pF at 10V, 1MHz
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1122139-1N6626US | 1N6626US |
| Product Name | Diodes, Rectifiers - Single - 1N6626US | Rectifiers |
| Diode Type | Standard | |
| VF | 1.35 volts | |
| VR | 220 volts | |
| IR | 0.0020 mA |