Manufacturer: Microsemi Corporation
Win Source Part Number: 1122137-1N6622US
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.2A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: A-MELF
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SQ-MELF, A
Voltage - DC Reverse (Vr) (Maximum): 660V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.2A
Current - Reverse Leakage at Vr: 500nA at 660V
Capacitance at Vr, F: 10pF at 10V, 1MHz
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1122137-1N6622US | 1N6622US |
| Product Name | Diodes, Rectifiers - Single - 1N6622US | Rectifiers |
| Diode Type | Standard | |
| VF | 1.4 volts | |
| VR | 660 volts | |
| IR | 5.00E-4 mA |