Manufacturer: Microsemi Corporation
Win Source Part Number: 1122103-1N6165AUS
Packaging: Bulk
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 12A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: C, SQ-MELF
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.semtech.com
Manufacturer Package: SQ-MELF, C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 69.2V
Voltage - Breakdown (Minimum): 86.5V
Voltage - Clamping (Maximum) at Ipp: 125.1V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1122103-1N6165AUS |
| Product Name | TVS - TVS - Diodes - 1N6165AUS |
| Peak Pulse Power | 1500 watts |