Manufacturer: Microsemi Corporation
Win Source Part Number: 1122102-1N6113A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 18A
Power - Peak Pulse: 500W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.semtech.com
Manufacturer Package: B, Axial
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15.2V
Voltage - Breakdown (Minimum): 19V
Voltage - Clamping (Maximum) at Ipp: 27.7V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1122102-1N6113A |
| Product Name | TVS - TVS - Diodes - 1N6113A |
| Peak Pulse Power | 500 watts |