Manufacturer: Microsemi Corporation
Win Source Part Number: 1006597-1N6107A
Packaging: Bulk
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: Axial
STAND-OFF Voltage (Vwm): 8.4V
Minimum Breakdown Voltage: 10.45V
Max Clamping Voltage: 15.6V
Peak Pulse Current(Ippm): 32A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1006597-1N6107A |
| Product Name | TVS - TVS - Diodes - 1N6107A |
| Package | Axial |
| VWM | 8.4 volts |
| IPPM | 32 amps |