Microsemi Corp. Hard To Find - 1N6064A 1N6064A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 717156-1N6064A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 9.9A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 94V Voltage - Breakdown (Minimum): 105V Voltage - Clamping (Maximum) at Ipp: 152V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 717156-1N6064A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 9.9A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 94V Voltage - Breakdown (Minimum): 105V Voltage - Clamping (Maximum) at Ipp: 152V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1N6064A - 717156-1N6064A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N6064A
717156-1N6064A
Hard To Find - 1N6064A 717156-1N6064A
Manufacturer: Microsemi Corporation Win Source Part Number: 717156-1N6064A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 9.9A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 94V Voltage - Breakdown (Minimum): 105V Voltage - Clamping (Maximum) at Ipp: 152V

Manufacturer: Microsemi Corporation
Win Source Part Number: 717156-1N6064A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 9.9A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-13
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-13
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 94V
Voltage - Breakdown (Minimum): 105V
Voltage - Clamping (Maximum) at Ipp: 152V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 717156-1N6064A
Product Name Hard To Find - 1N6064A
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3840W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-3840W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details