Microsemi Corp. TVS - TVS - Diodes - 1N6061A 1N6061A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122094-1N6061A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 13.3A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 70V Voltage - Breakdown (Minimum): 77.9V Voltage - Clamping (Maximum) at Ipp: 113V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122094-1N6061A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 13.3A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 70V Voltage - Breakdown (Minimum): 77.9V Voltage - Clamping (Maximum) at Ipp: 113V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1N6061A - 1122094-1N6061A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1N6061A
1122094-1N6061A
TVS - TVS - Diodes - 1N6061A 1122094-1N6061A
Manufacturer: Microsemi Corporation Win Source Part Number: 1122094-1N6061A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 13.3A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 70V Voltage - Breakdown (Minimum): 77.9V Voltage - Clamping (Maximum) at Ipp: 113V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1122094-1N6061A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 13.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-13
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-13
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 70V
Voltage - Breakdown (Minimum): 77.9V
Voltage - Clamping (Maximum) at Ipp: 113V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1122094-1N6061A
Product Name TVS - TVS - Diodes - 1N6061A
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers