Manufacturer: Microsemi Corporation
Win Source Part Number: 1122093-1N6045A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 59.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-13
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-13
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15V
Voltage - Breakdown (Minimum): 17.1V
Voltage - Clamping (Maximum) at Ipp: 25.2V
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1122093-1N6045A |
| Product Name | TVS - TVS - Diodes - 1N6045A |
| Tj | -55 to 175 C (-67 to 347 F) |