Manufacturer: Microsemi Corporation
Win Source Part Number: 139396-1N5991B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: DO-204AH, DO-35, Axial
Manufacturer Device Package: DO-35
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 88 Ohm
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 139396-1N5991B | 1N5991B |
| Product Name | Discrete Semiconductor Products | Zener Diodes |
| VZ | 4.3 volts |