Manufacturer: Microsemi Corporation
Win Source Part Number: 1002369-1N5950B G
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 83.6V
Voltage - Zener (Nom) (Vz): 110V
Impedance (Max) (Zzt): 300 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1
Zener Diodes Zener Voltage Regulator Diode
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1002369-1N5950B G | 1N5950B G |
| Product Name | Diodes - Zener - Single - 1N5950B G | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | DO-204AL (DO-41); DO-41 | |
| VZ | 110 volts | |
| ZZT | 300 ohms |