Microsemi Corp. Discrete Semiconductor Products - Diodes - Zener - Single 1N5950AG

Description
Win Source Part Number: 1035346-1N5950AG Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Tolerance: ±10% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 83.6 V Voltage - Zener (Nom) (Vz): 110 V Impedance (Max) (Zzt): 300 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): 1N5950AG1N5950A G; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: 150-1N5950AG,1N5950A G,1N5950AG-ND,1N5950 AG,1N5950A G-ND Base Product Number: 1N5950 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1035346-1N5950AG Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Tolerance: ±10% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 83.6 V Voltage - Zener (Nom) (Vz): 110 V Impedance (Max) (Zzt): 300 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): 1N5950AG1N5950A G; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: 150-1N5950AG,1N5950A G,1N5950AG-ND,1N5950 AG,1N5950A G-ND Base Product Number: 1N5950 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1035346-1N5950AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1035346-1N5950AG
Discrete Semiconductor Products - Diodes - Zener - Single 1035346-1N5950AG
Win Source Part Number: 1035346-1N5950AG Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Tolerance: ±10% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 83.6 V Voltage - Zener (Nom) (Vz): 110 V Impedance (Max) (Zzt): 300 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): 1N5950AG1N5950A G; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: 150-1N5950AG,1N5950A G,1N5950AG-ND,1N5950 AG,1N5950A G-ND Base Product Number: 1N5950 RoHS Status: RoHS non-compliant

Win Source Part Number: 1035346-1N5950AG
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Tolerance: ±10%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 83.6 V
Voltage - Zener (Nom) (Vz): 110 V
Impedance (Max) (Zzt): 300 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): 1N5950AG1N5950A G;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: 150-1N5950AG,1N5950A G,1N5950AG-ND,1N5950AG,1N5950A G-ND
Base Product Number: 1N5950
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5950AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1N5950AG
Discrete Semiconductor Products - Diodes - Zener 1N5950AG
DIODE ZENER 110V 1.25W DO204AL

DIODE ZENER 110V 1.25W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 1035346-1N5950AG 1N5950AG
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package DO-204AL, DO-41, Axial DO-204AL (DO-41); DO-41
VZ 110 volts 110 volts
ZZT 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers