Microsemi Corp. Diodes - Zener - Single - 1N5943B G 1N5943B G

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002360-1N5943B G Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 86 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002360-1N5943B G Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 86 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5943B G - 1002360-1N5943B G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5943B G
1002360-1N5943B G
Diodes - Zener - Single - 1N5943B G 1002360-1N5943B G
Manufacturer: Microsemi Corporation Win Source Part Number: 1002360-1N5943B G Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 86 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002360-1N5943B G
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 86 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5943B G
Zener Diodes 1N5943B G
Zener Diodes Zener Voltage Regulator Diode

Zener Diodes Zener Voltage Regulator Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1002360-1N5943B G 1N5943B G
Product Name Diodes - Zener - Single - 1N5943B G Zener Diodes
Life Cycle Stage Active
Package DO-204AL (DO-41); DO-41
VZ 56 volts
ZZT 86 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4739A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
6 suppliers
Zener Diodes - 7385046P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details