Microsemi Corp. Diodes - Zener - Single - 1N5942B G 1N5942B G

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 761224-1N5942B G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: DO-204AL, DO-41, Axial Tolerance: ±5% Power - Max: 1.25W Current - Reverse Leakage @ Vr: 1μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AL (DO-41) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 70 Ohm Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 761224-1N5942B G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: DO-204AL, DO-41, Axial Tolerance: ±5% Power - Max: 1.25W Current - Reverse Leakage @ Vr: 1μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AL (DO-41) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 70 Ohm Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5942B G - 761224-1N5942B G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5942B G
761224-1N5942B G
Diodes - Zener - Single - 1N5942B G 761224-1N5942B G
Manufacturer: Microsemi Corporation Win Source Part Number: 761224-1N5942B G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: DO-204AL, DO-41, Axial Tolerance: ±5% Power - Max: 1.25W Current - Reverse Leakage @ Vr: 1μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AL (DO-41) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 70 Ohm Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 761224-1N5942B G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: DO-204AL, DO-41, Axial
Tolerance: ±5%
Power - Max: 1.25W
Current - Reverse Leakage @ Vr: 1μA @ 38.8V
Voltage - Zener (Nom) (Vz): 51V
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-204AL (DO-41)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 70 Ohm
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5942B G
Zener Diodes 1N5942B G
Zener Diodes Zener Voltage Regulator Diode

Zener Diodes Zener Voltage Regulator Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 761224-1N5942B G 1N5942B G
Product Name Diodes - Zener - Single - 1N5942B G Zener Diodes
VZ 51 volts
Unlock Full Specs
to access all available technical data