Manufacturer: Microsemi Corporation
Win Source Part Number: 140633-1N5918CPE3/TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 140633-1N5918CPE3/TR12 |
| Product Name | Diodes - Zener - Single - 1N5918CPE3/TR12 |
| Life Cycle Stage | Active |
| Package | DO-204AL (DO-41); DO-41 |
| VZ | 5.1 volts |
| ZZT | 4 ohms |