Manufacturer: Microsemi Corporation
Win Source Part Number: 1122032-1N5825
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Categories: Discrete Semiconductor Products
Supplier Device Package: TOP HAT
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: Axial
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5825
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 380mV at 5A
Current - Reverse Leakage at Vr: 10mA at 40V
Schottky Diodes & Rectifiers Schottky
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 1122032-1N5825 | 1N5825 |
| Product Name | Diodes, Rectifiers - Single - 1N5825 | Schottky Diodes & Rectifiers |
| VF | 0.3800 volts |